Prices starting from US$0.0480
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.08 |
21,038
|
Buy Now | |
Heilind Electronics Asia | US$0.08 |
4,909
|
Buy Now | |
RS Americas | US$0.14 |
658
|
Buy Now | |
Newark Electronics | US$0.0480 |
-
|
Buy Now | |
Future Electronics | US$0.05 |
-
|
Buy Now | |
element14 | US$0.05 |
-
|
Buy Now | |
Farnell | US$0.05 |
-
|
Buy Now |
Height | 0.25" |
---|---|
External Diameter | 0.19" |
Spacer Material | PVC (Polyvinylchloride) |
Product Range | - |
Accessory Type | LED Mount |
For Use With | T-1 (3mm) LEDs |
LED Mount, Self in.,3 mm Retaining,Vertical,0.250 LED, | Heilind Electronics |
LED Mount Self Ret 3mm Black .250 inch | RS |
Led Mount, 0.19", Pvc | Newark Electronics |
ELM 2 Series T-1 2 Leads Extruded Self Retaining .250 in Long LED Mount | Future Electronics |
70C5426 | element14 |
LED MOUNT, 0.19", PVC | Farnell |
Where can I find additional details, specifications and documents for a ELM 2-250?
Additional datasheets, footprints and schematics for ELM 2-250 are listed on our Part Details page. You can also find images and similar parts to ELM 2-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELM 2-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELM 2-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELM 2-250 fall under?
The ELM 2-250 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to ELM 2-250 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELM 2-250 you can contact the distributor directly for product support, shipping queries etc.
Is the ELM 2-250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELM 2-250 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, RS and Newark Electronics have stock available or on a lead time for ELM 2-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELM 2-250 often in real-time on the comparison pages.
What if I can't find stock of ELM 2-250?
You can fill out our help required form which you can use to request a quote for ELM 2-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.