Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Prices starting from US$4.01
Capacitance | 820µF |
---|---|
Voltage Rating | 250V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 40mm |
ESR | 0.11ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Alu Lytic Cap Radial Leaded 820 250V | Distrelec |
Electrolytic Capacitor, Snap-In, Elg Series, 820 F, 20%, 250 V, 30 Mm, 0.11 Ohm Rohs Compliant: Yes |Kemet ELG827M250AS4AA | Newark Electronics |
CAP, 820µF, 250V, ALU ELEC, SNAP-IN | element14 |
Aluminum Electrolytic Capacitor, 820 uF, 250 V, ± 20%, Snap-In | Avnet America |
Where can I find additional details, specifications and documents for a ELG827M250AS4AA?
Additional datasheets, footprints and schematics for ELG827M250AS4AA are listed on our Part Details page. You can also find images and similar parts to ELG827M250AS4AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG827M250AS4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG827M250AS4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG827M250AS4AA fall under?
The ELG827M250AS4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG827M250AS4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG827M250AS4AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG827M250AS4AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG827M250AS4AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ELG827M250AS4AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG827M250AS4AA often in real-time on the comparison pages.
What if I can't find stock of ELG827M250AS4AA?
You can fill out our help required form which you can use to request a quote for ELG827M250AS4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.