Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 15000µF |
---|---|
Voltage Rating | 25V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 35mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elg Series, 15000 F, 20%, 25 V, 30 Mm Rohs Compliant: Yes |Kemet ELG159M025AS3AV | Newark Electronics |
CAP, 15000µF, 25V, ALU ELEC, SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a ELG159M025AS3AV?
Additional datasheets, footprints and schematics for ELG159M025AS3AV are listed on our Part Details page. You can also find images and similar parts to ELG159M025AS3AV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG159M025AS3AV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG159M025AS3AV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG159M025AS3AV fall under?
The ELG159M025AS3AV is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG159M025AS3AV when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG159M025AS3AV you can contact the distributor directly for product support, shipping queries etc.
Is the ELG159M025AS3AV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG159M025AS3AV have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ELG159M025AS3AV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG159M025AS3AV often in real-time on the comparison pages.
What if I can't find stock of ELG159M025AS3AV?
You can fill out our help required form which you can use to request a quote for ELG159M025AS3AV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.