Status: | Unknown |
---|---|
Series: | ELG-75 Series |
RoHS: | Unknown |
Prices starting from US$12.32
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$41.06 |
No stock
|
Buy Now | |
Schukat Electronic | US$35.16 |
71
|
Buy Now | |
Distrelec | US$35.20 |
16
|
Buy Now | |
Newark Electronics | US$12.32 |
15
|
Buy Now | |
Avnet America | US$48.64 |
-
|
Buy Now | |
RS Americas | US$36.24 |
-
|
Buy Now | |
element14 | US$42.49 |
-
|
Buy Now | |
TTI Europe | US$40.45 |
-
|
Buy Now | |
Sager | US$35.11 |
-
|
Buy Now |
Output Power Max | 75.6W |
---|---|
Output Voltage Max | 24V |
Output Current | 3.15A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-75 Series |
SVHC | No SVHC (27-Jun-2018) |
SPS IP67 75,6W 24V/3,15A DALI + PE | Schukat Electronic |
MEAN WELL LED Driver 76W 3.15A 12 ... 24V IP67 | Distrelec |
Led Driv, Constant Current/Volt, 75.6W | Newark Electronics |
LED DRVR Module 1-CH IP67 24V 3.15A | Avnet America |
Power Supply, AC-DC, Constant Current/Voltage LED Driver, 75W, 24Vout, ELG-75 | MEAN WELL ELG-75-24DA-3Y | RS Americas |
LED DRIVER PSU, AC-DC, 24V, 3.15A | element14 |
O/P +24V3.15A | TTI Europe |
LED Power Supplies | Sager |
Where can I find additional details, specifications and documents for a ELG-75-24DA-3Y?
Additional datasheets, footprints and schematics for ELG-75-24DA-3Y are listed on our Part Details page. You can also find images and similar parts to ELG-75-24DA-3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-75-24DA-3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-75-24DA-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-75-24DA-3Y fall under?
The ELG-75-24DA-3Y is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to ELG-75-24DA-3Y when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-75-24DA-3Y you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-75-24DA-3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG-75-24DA-3Y have stock available?
Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ELG-75-24DA-3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-75-24DA-3Y often in real-time on the comparison pages.
What if I can't find stock of ELG-75-24DA-3Y?
You can fill out our help required form which you can use to request a quote for ELG-75-24DA-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.