ELG-200-24A-3Y Mean Well Enterprises Parts by Mean Well

LED DRIVER PSU AC-DC 24V 8.4A

Status: Unknown
Series: ELG-200 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$35.89

Distributor Stock
Logo for Farnell
Farnell
from US$51.31
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$43.64
189
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$44.86
8
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$35.89
-
Buy Now
Logo for Avnet America
Avnet America
from US$61.44
-
Buy Now
Logo for RS Americas
RS Americas
from US$45.76
-
Buy Now
Logo for element14
element14
from US$54.35
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$50.37
-
Buy Now
Logo for Sager
Sager
from US$44.35
-
Buy Now

Specifications

Output Power Max 201.6W
Output Voltage Max 24V
Output Current 8.4A
LED Driver Mode Constant Current Constant Voltage
Input Voltage Min 100V
Input Voltage Max 305V
Product Range ELG-200 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SPS IP65 201,6W 24V/8,4A CV+CC + PE | Schukat Electronic
MEAN WELL LED Driver 150W 8.4A 12 ... 24V IP67 | Distrelec
Led Driver Psu, Ac-Dc, 24V, 8.4A | Newark Electronics
LED DRVR Module 1-CH IP65 25.6V 8.4A | Avnet America
Power Supply, AC-DC, Constant Current/Voltage LED Driver, 200W, 24Vout, ELG-200 | MEAN WELL ELG-200-24A-3Y | RS Americas
LED DRIVER PSU, AC-DC, 24V, 8.4A | element14
O/P +24V8.4A | TTI Europe
LED Power Supplies | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG-200-24A-3Y?

Additional datasheets, footprints and schematics for ELG-200-24A-3Y are listed on our Part Details page. You can also find images and similar parts to ELG-200-24A-3Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG-200-24A-3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-200-24A-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG-200-24A-3Y fall under?

The ELG-200-24A-3Y is listed under Mean Well Enterprises Parts.

Can I view similar or alternative parts?

You can view similar parts to ELG-200-24A-3Y when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-200-24A-3Y you can contact the distributor directly for product support, shipping queries etc.

Is the ELG-200-24A-3Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG-200-24A-3Y have stock available?

Authorised distributors including Schukat Electronic, Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ELG-200-24A-3Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG-200-24A-3Y often in real-time on the comparison pages.

What if I can't find stock of ELG-200-24A-3Y?

You can fill out our help required form which you can use to request a quote for ELG-200-24A-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay