Status: | Unknown |
---|---|
Series: | ELG-150-C Series |
RoHS: | Compliant |
Prices starting from US$37.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.43
|
No stock
|
Buy Now | |
Sager
from US$37.80
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$52.52
|
-
|
Buy Now | |
Future Electronics
from US$44.88
|
-
|
Buy Now | |
Avnet America
from US$52.32
|
-
|
Buy Now | |
RS Americas
from US$42.30
|
-
|
Buy Now | |
Jameco Electronics
from US$38.90
|
-
|
Buy Now | |
element14
from US$41.00
|
-
|
Buy Now | |
TRC Electronics
from US$40.70
|
-
|
Buy Now | |
Distrelec
from US$37.41
|
-
|
Buy Now | |
TTI Europe
from US$43.05
|
-
|
Buy Now | |
Farnell
from US$52.71
|
-
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 214V |
Output Current | 700A |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-150-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
LED Power Supplies 149.8W 700mA 225V IP67 CC dimming | Sager |
Dimmable LED Driver IP67 700mA 150W | RS |
Led Driver Psu, Ac-Dc, 214V, 0.7A | Newark Electronics |
100 - 277Vac, 149.8W, 700mA, 107-214V, [0-10V, PWM...], IP67 LED Driver | Future Electronics |
LED DRVR Module 1-CH PWM IP67 214V 0.7A | Avnet America |
Power Supply, AC-DC, Constant Current LED Driver 150W 225Vdc 0.7A, ELG-150-C Series | MEAN WELL ELG-150-C700B | RS Americas |
PWR SPLY,SW,ENCL,LED,150W,107- 214V@700mA,180-295VAC,STRP/TI | Jameco Electronics |
Dimmable IP67 LED Driver Constant Current Mode | TRC Electronics |
MEAN WELL LED Driver 150W 700mA 107 ... 214V IP67 | Distrelec |
O/P +107 214V700MA | TTI Europe |
Where can I find additional details, specifications and documents for a ELG-150-C700B?
Additional datasheets, footprints and schematics for ELG-150-C700B are listed on our Part Details page. You can also find images and similar parts to ELG-150-C700B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-150-C700B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-150-C700B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-150-C700B fall under?
The ELG-150-C700B is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-150-C700B when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-150-C700B you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-150-C700B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-150-C700B have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ELG-150-C700B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-150-C700B often in real-time on the comparison pages.
What if I can't find stock of ELG-150-C700B?
You can fill out our help required form which you can use to request a quote for ELG-150-C700B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.