Status: | Unknown |
---|---|
Series: | ELG-150-C Series |
RoHS: | Compliant |
Prices starting from US$41.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$44.70 |
No stock
|
Buy Now | |
Newark Electronics | US$46.04 |
4
|
Buy Now | |
Avnet America | US$57.76 |
-
|
Buy Now | |
RS Americas | US$47.93 |
-
|
Buy Now | |
Jameco Electronics | US$42.90 |
-
|
Buy Now | |
element14 | US$45.11 |
-
|
Buy Now | |
Distrelec | US$41.52 |
-
|
Buy Now | |
TTI Europe | US$47.97 |
-
|
Buy Now | |
Sager | US$41.66 |
-
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 107V |
Output Current | 1.4A |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-150-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Led Driv, Constant Current, 150W | Newark Electronics |
Power Supply, AC-DC, LED Driver, 150W, 100-180V@1400mA, 100-305V In | MEAN WELL ELG-150-C1400DA | RS Americas |
PWR SPLY,SW,LED,54~107V@1400mA,76W,91% EFF,47-63HZ,UL/CUL/CE | Jameco Electronics |
MEAN WELL LED Driver 150W 1.4A 54 ... 107V IP67 | Distrelec |
O/P +54-107V1400MA | TTI Europe |
LED Power Supplies 1400mA54-107V 149.8W IP67 DALI function | Sager |
Where can I find additional details, specifications and documents for a ELG-150-C1400DA?
Additional datasheets, footprints and schematics for ELG-150-C1400DA are listed on our Part Details page. You can also find images and similar parts to ELG-150-C1400DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-150-C1400DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-150-C1400DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-150-C1400DA fall under?
The ELG-150-C1400DA is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-150-C1400DA when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-150-C1400DA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-150-C1400DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-150-C1400DA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for ELG-150-C1400DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-150-C1400DA often in real-time on the comparison pages.
What if I can't find stock of ELG-150-C1400DA?
You can fill out our help required form which you can use to request a quote for ELG-150-C1400DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.