Status: | Unknown |
---|---|
Series: | ELG-150 Series |
RoHS: | Unknown |
Prices starting from US$41.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$48.74 |
No stock
|
Buy Now | |
Newark Electronics | US$45.29 |
3
|
Buy Now | |
Avnet America | US$57.76 |
-
|
Buy Now | |
RS Americas | US$47.93 |
-
|
Buy Now | |
Jameco Electronics | US$42.90 |
-
|
Buy Now | |
element14 | US$45.24 |
-
|
Buy Now | |
Distrelec | US$47.02 |
-
|
Buy Now | |
TTI Europe | US$47.97 |
-
|
Buy Now | |
Sager | US$41.66 |
-
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 42V |
Output Current | 3.57A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-150 Series |
SVHC | No SVHC (27-Jun-2018) |
Led Driv, Constant Current/Volt, 150W | Newark Electronics |
LED DRVR Module 1-CH IP67 42V 3.57A | Avnet America |
Power Supply, AC-DC, LED Driver, 150W, 42V@3.57A, 100-305V In | MEAN WELL ELG-150-42DA | RS Americas |
PWR SPLY,SW,LED,42V@3.57A,150W,90% EFF,47-63HZ,UL/CUL/CE/CB/ | Jameco Electronics |
LED DRIVER PSU, AC-DC, 42V, 3.57A | element14 |
MEAN WELL LED Driver 150W 3.57A 21 ... 42V IP67 | Distrelec |
O/P +42V/3.57A | TTI Europe |
LED Power Supplies 42V 3.57A 150W CC+CVIP67 DALI function | Sager |
Where can I find additional details, specifications and documents for a ELG-150-42DA?
Additional datasheets, footprints and schematics for ELG-150-42DA are listed on our Part Details page. You can also find images and similar parts to ELG-150-42DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-150-42DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-150-42DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-150-42DA fall under?
The ELG-150-42DA is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to ELG-150-42DA when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-150-42DA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-150-42DA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG-150-42DA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for ELG-150-42DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-150-42DA often in real-time on the comparison pages.
What if I can't find stock of ELG-150-42DA?
You can fill out our help required form which you can use to request a quote for ELG-150-42DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.