Status: | Unknown |
---|---|
Series: | ELG-150 Series |
RoHS: | Unknown |
Prices starting from US$41.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.46
|
8
in stock
|
Buy Now | |
Schukat Electronic
from US$41.16
|
1,610
in stock
|
Buy Now | |
Newark Electronics
from US$62.83
|
8
in stock
|
Buy Now | |
element14
from US$61.00
|
8
in stock
|
Buy Now | |
Distrelec
from US$41.05
|
1
in stock
|
Buy Now | |
Avnet America
from US$57.76
|
-
|
Buy Now | |
RS Americas
from US$49.51
|
-
|
Buy Now | |
TTI Europe
from US$47.42
|
-
|
Buy Now | |
Sager
from US$41.66
|
-
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 24V |
Output Current | 6.25A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-150 Series |
SVHC | No SVHC (27-Jun-2018) |
SPS IP67 150W 24V/6,25A CV+CC DALI + PE | Schukat Electronic |
Led Driver Psu, Ac-Dc, 24V, 6.25A | Newark Electronics |
LED DRIVER PSU, AC-DC, 24V, 6.25A | element14 |
MEAN WELL LED Driver 150W 6.25A 12 ... 24V IP67 | Distrelec |
LED DRVR Module 1-CH IP67 24V 6.25A | Avnet America |
Power Supply, AC-DC, LED Driver, 150W, 24V@6.25A, 100-305V In | MEAN WELL ELG-150-24DA-3Y | RS Americas |
O/P +24V/6.25A | TTI Europe |
LED Power Supplies | Sager |
Where can I find additional details, specifications and documents for a ELG-150-24DA-3Y?
Additional datasheets, footprints and schematics for ELG-150-24DA-3Y are listed on our Part Details page. You can also find images and similar parts to ELG-150-24DA-3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-150-24DA-3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-150-24DA-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-150-24DA-3Y fall under?
The ELG-150-24DA-3Y is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to ELG-150-24DA-3Y when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-150-24DA-3Y you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-150-24DA-3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG-150-24DA-3Y have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ELG-150-24DA-3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-150-24DA-3Y often in real-time on the comparison pages.
What if I can't find stock of ELG-150-24DA-3Y?
You can fill out our help required form which you can use to request a quote for ELG-150-24DA-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.