Status: | Unknown |
---|---|
Series: | ELG-100-C Series |
RoHS: | Compliant |
Prices starting from US$29.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$29.62
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$38.19
|
8
in stock
|
Buy Now | |
Avnet America
from US$53.60
|
-
|
Buy Now | |
RS Americas
from US$44.55
|
-
|
Buy Now | |
element14
from US$41.69
|
-
|
Buy Now | |
Distrelec
from US$38.16
|
-
|
Buy Now | |
TTI Europe
from US$44.16
|
-
|
Buy Now | |
Sager
from US$38.81
|
-
|
Buy Now | |
Farnell
from US$53.76
|
-
|
Buy Now |
Output Power Max | 100W |
---|---|
Output Voltage Max | 200V |
Output Current | 500mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-100-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Led Driv, Constant Current, 100W | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
Dimmable LED Driver IP67 500mA 100W | RS |
LED DRVR Module 1-CH IP67 200V 0.5A | Avnet America |
Power Supply, AC-DC, LED Driver, 100W, 200-305V@100mA,100-305V In | MEAN WELL ELG-100-C500DA | RS Americas |
MEAN WELL LED Driver 100W 500mA 100 ... 200V IP67 | Distrelec |
O/P +100 200V500MA | TTI Europe |
LED Power Supplies 500mA 100-200V 100W IP67 DALI function | Sager |
Where can I find additional details, specifications and documents for a ELG-100-C500DA?
Additional datasheets, footprints and schematics for ELG-100-C500DA are listed on our Part Details page. You can also find images and similar parts to ELG-100-C500DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-100-C500DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-100-C500DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-100-C500DA fall under?
The ELG-100-C500DA is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-100-C500DA when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-100-C500DA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-100-C500DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-100-C500DA have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Avnet America and RS Americas have stock available or on a lead time for ELG-100-C500DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-100-C500DA often in real-time on the comparison pages.
What if I can't find stock of ELG-100-C500DA?
You can fill out our help required form which you can use to request a quote for ELG-100-C500DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.