Status: | Unknown |
---|---|
Series: | ELG-100-C Series |
RoHS: | Compliant |
Prices starting from US$13.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$39.04 |
No stock
|
Buy Now | |
Newark Electronics | US$13.50 |
15
|
Buy Now | |
Transfer Multisort Elektronik | US$38.71 |
8
|
Buy Now | |
Avnet America | US$53.60 |
-
|
Buy Now | |
RS Americas | US$44.55 |
-
|
Buy Now | |
element14 | US$42.08 |
-
|
Buy Now | |
Distrelec | US$43.78 |
-
|
Buy Now | |
TTI Europe | US$44.76 |
-
|
Buy Now | |
Sager | US$38.81 |
-
|
Buy Now | |
Farnell | US$42.55 |
-
|
Buy Now |
Output Power Max | 100W |
---|---|
Output Voltage Max | 95V |
Output Current | 1.05A |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-100-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Led Driv, Constant Current, 100W | Newark Electronics |
Power supply: switched-mode | Transfer Multisort Elektronik |
Dimmable LED Driver IP67 1050mA 100W | RS |
LED DRVR Module 1-CH Analog IP67 95V 1.05A | Avnet America |
Power Supply, AC-DC, LED Driver, 100W, 200-305V@100mA,100-305V In | MEAN WELL ELG-100-C1050DA | RS Americas |
MEAN WELL LED Driver 100W 1.05A 48 ... 95V IP67 | Distrelec |
O/P +48-95V1050MA | TTI Europe |
LED Power Supplies 1050mA 48-95V 99.75W IP67 DALI function | Sager |
Where can I find additional details, specifications and documents for a ELG-100-C1050DA?
Additional datasheets, footprints and schematics for ELG-100-C1050DA are listed on our Part Details page. You can also find images and similar parts to ELG-100-C1050DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-100-C1050DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-100-C1050DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-100-C1050DA fall under?
The ELG-100-C1050DA is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-100-C1050DA when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-100-C1050DA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-100-C1050DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-100-C1050DA have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Avnet America and RS Americas have stock available or on a lead time for ELG-100-C1050DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-100-C1050DA often in real-time on the comparison pages.
What if I can't find stock of ELG-100-C1050DA?
You can fill out our help required form which you can use to request a quote for ELG-100-C1050DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.