Status: | Unknown |
---|---|
Series: | ELG-100-C Series |
RoHS: | Compliant |
Prices starting from US$34.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.67
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$34.85
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$39.23
|
17
in stock
|
Buy Now | |
element14
from US$38.61
|
1
in stock
|
Buy Now | |
TRC Electronics
from US$38.00
|
1
in stock
|
Buy Now | |
Farnell
from US$47.06
|
1
in stock
|
Buy Now | |
Avnet America
from US$48.80
|
-
|
Buy Now | |
RS Americas
from US$39.48
|
-
|
Buy Now | |
Jameco Electronics
from US$36.30
|
-
|
Buy Now | |
Distrelec
from US$34.80
|
-
|
Buy Now | |
TTI Europe
from US$40.26
|
-
|
Buy Now | |
Sager
from US$35.28
|
-
|
Buy Now |
Output Power Max | 100W |
---|---|
Output Voltage Max | 95V |
Output Current | 1.05A |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-100-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Power supply: switched-mode | Transfer Multisort Elektronik |
Led Driv, Constant Current, 100W | Newark Electronics |
Dimmable IP67 LED Driver Constant Current Mode | TRC Electronics |
Dimmable LED Driver IP67 1050mA 100W | RS |
LED DRVR Module 1-CH PWM IP67 95V 1.05A | Avnet America |
Power Supply, AC-DC, Constant Current LED Driver 100W 95Vdc 1.05A, ELG-100-C Series | MEAN WELL ELG-100-C1050B | RS Americas |
PWR SPLY,SW,ENCL,LED,100W,48- 95V@1050mA,180-295VAC,STRP/TIN | Jameco Electronics |
MEAN WELL LED Driver 100W 1.05A 48 ... 95V IP67 | Distrelec |
O/P +48-95V1050MA | TTI Europe |
LED Power Supplies 1050mA 48-95V 99.75W IP67 CC 3in1 dimming | Sager |
Where can I find additional details, specifications and documents for a ELG-100-C1050B?
Additional datasheets, footprints and schematics for ELG-100-C1050B are listed on our Part Details page. You can also find images and similar parts to ELG-100-C1050B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-100-C1050B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-100-C1050B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-100-C1050B fall under?
The ELG-100-C1050B is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-100-C1050B when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-100-C1050B you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-100-C1050B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-100-C1050B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, TRC Electronics and Farnell have stock available or on a lead time for ELG-100-C1050B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-100-C1050B often in real-time on the comparison pages.
What if I can't find stock of ELG-100-C1050B?
You can fill out our help required form which you can use to request a quote for ELG-100-C1050B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.