ELG-100-36B Mean Well Enterprises Parts by Mean Well

LED DRIVER PSU AC-DC 36V 2.66A

Status: Unknown
Series: ELG-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.67

Distributor Stock
Logo for RS
RS
from US$49.25
15
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$34.72
25
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$34.67
14
in stock
Buy Now
Logo for element14
element14
from US$41.21
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$50.52
5
in stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$38.00
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$51.44
-
Buy Now
Logo for Avnet America
Avnet America
from US$48.80
-
Buy Now
Logo for RS Americas
RS Americas
from US$40.53
-
Buy Now
Logo for Jameco Electronics
Jameco Electronics
from US$36.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$40.10
-
Buy Now
Logo for Sager
Sager
from US$35.28
-
Buy Now

Specifications

Output Power Max 95.76W
Output Voltage Max 36V
Output Current 2.66A
LED Driver Mode Constant Current Constant Voltage
Input Voltage Min 100V
Input Voltage Max 305V
Product Range ELG-100 Series
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Power supply: switched-mode | Transfer Multisort Elektronik
Dimmable LED Driver IP67 36V 2.66A 96W | RS
MEAN WELL LED Driver 96W 2.66A 18 ... 36V IP67 | Distrelec
LED DRIVER PSU, AC-DC, 36V, 2.66A | element14
Dimmable LED Driver, IP67 PFC | TRC Electronics
Led Driv, Constant Current/Volt, 95.76W | Newark Electronics
LED DRVR Module 1-CH PWM IP67 36V 2.66A | Avnet America
LED Power Supplies 95.76W 36V 2.66A CC + CV IP67 Dimming | MEAN WELL ELG-100-36B | RS Americas
PWR SPLY,SW,ENCL,LED,36V@2.66A,96W,180-295VAC,STRIP/TIN,PWM | Jameco Electronics
O/P +36V2.66A | TTI Europe
LED Power Supplies 95.76W 36V 2.66A CC + CV IP67 Dimming | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG-100-36B?

Additional datasheets, footprints and schematics for ELG-100-36B are listed on our Part Details page. You can also find images and similar parts to ELG-100-36B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG-100-36B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-100-36B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG-100-36B fall under?

The ELG-100-36B is listed under Mean Well Enterprises Parts.

Can I view similar or alternative parts?

You can view similar parts to ELG-100-36B when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-100-36B you can contact the distributor directly for product support, shipping queries etc.

Is the ELG-100-36B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG-100-36B have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, element14 and Farnell have stock available or on a lead time for ELG-100-36B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG-100-36B often in real-time on the comparison pages.

What if I can't find stock of ELG-100-36B?

You can fill out our help required form which you can use to request a quote for ELG-100-36B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay