Status: | Unknown |
---|---|
Series: | ELEMENT Series |
RoHS: | Unknown |
Prices starting from US$23.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.89
|
No stock
|
Buy Now |
Output Power Max | 60W |
---|---|
Output Voltage Max | 24V |
Output Current | - |
LED Driver Mode | Constant Voltage |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
Product Range | ELEMENT Series |
SVHC | No SVHC (15-Jan-2018) |
ELEMENT Driver 60W, 220-240V in, 24V out | RS |
Where can I find additional details, specifications and documents for a ELEMENT 60/220-240/24?
Additional datasheets, footprints and schematics for ELEMENT 60/220-240/24 are listed on our Part Details page. You can also find images and similar parts to ELEMENT 60/220-240/24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELEMENT 60/220-240/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELEMENT 60/220-240/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELEMENT 60/220-240/24 fall under?
The ELEMENT 60/220-240/24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELEMENT 60/220-240/24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELEMENT 60/220-240/24 you can contact the distributor directly for product support, shipping queries etc.
Is the ELEMENT 60/220-240/24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELEMENT 60/220-240/24 have stock available?
Authorised distributors including RS have stock available or on a lead time for ELEMENT 60/220-240/24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELEMENT 60/220-240/24 often in real-time on the comparison pages.
What if I can't find stock of ELEMENT 60/220-240/24?
You can fill out our help required form which you can use to request a quote for ELEMENT 60/220-240/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.