ELD207 Optoelectronics, LEDs & Displays by Everlight Electronics

OPTOCOUPLER DUAL CHANNEL SOP-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Channels 2 Channel, 2Channels
Optocoupler Case Style SOP
No. of Pins 8Pins
Forward Current If Max 60mA
Isolation Voltage 3.75kV
CTR Min 100%
Collector Emitter Voltage V(br)ceo 80V
Product Range -
Input Current 10mA
Optocoupler Output Type Phototransistor
Output Voltage 80V
Power Consumption 250mW
Transistor Polarity NPN


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELD207?

Additional datasheets, footprints and schematics for ELD207 are listed on our Part Details page. You can also find images and similar parts to ELD207 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELD207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELD207 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELD207 fall under?

The ELD207 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to ELD207 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELD207 you can contact the distributor directly for product support, shipping queries etc.

Is the ELD207 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELD207 have stock available?

There is no stock from authorised distributors for ELD207.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELD207 often in real-time on the comparison pages.

What if I can't find stock of ELD207?

You can fill out our help required form which you can use to request a quote for ELD207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay