Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$0.20
|
438
in stock
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
Input Current | 20mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Power Consumption | 200mW |
Transistor Polarity | NPN |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EL827?
Additional datasheets, footprints and schematics for EL827 are listed on our Part Details page. You can also find images and similar parts to EL827 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL827 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL827 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL827 fall under?
The EL827 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to EL827 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL827 you can contact the distributor directly for product support, shipping queries etc.
Is the EL827 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL827 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for EL827.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL827 often in real-time on the comparison pages.
What if I can't find stock of EL827?
You can fill out our help required form which you can use to request a quote for EL827 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.