Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Input Offset Voltage | 50µV |
Slew Rate | 0.55V/µs |
Bandwidth | 192kHz |
Supply Voltage Range | 2.4V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
CMRR | 114dB |
RoHS Compliant | Yes |
Instrument Amplifier, 192Khz, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a EL8170FSZ?
Additional datasheets, footprints and schematics for EL8170FSZ are listed on our Part Details page. You can also find images and similar parts to EL8170FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL8170FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL8170FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL8170FSZ fall under?
The EL8170FSZ is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EL8170FSZ when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL8170FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL8170FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL8170FSZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for EL8170FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL8170FSZ often in real-time on the comparison pages.
What if I can't find stock of EL8170FSZ?
You can fill out our help required form which you can use to request a quote for EL8170FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.