Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | HTSSOP |
No. of Pins | 28Pins |
Output Current | 6A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 1MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dc/Dc Conv, Sync Buck, 1Mhz, Htssop-28 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 1MHZ, HTSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a EL7566DREZ?
Additional datasheets, footprints and schematics for EL7566DREZ are listed on our Part Details page. You can also find images and similar parts to EL7566DREZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7566DREZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7566DREZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7566DREZ fall under?
The EL7566DREZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL7566DREZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7566DREZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL7566DREZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7566DREZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EL7566DREZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7566DREZ often in real-time on the comparison pages.
What if I can't find stock of EL7566DREZ?
You can fill out our help required form which you can use to request a quote for EL7566DREZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.