Driver Configuration | Low Side |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MOSFET Driver 2A 2-Out Inv/Non-Inv | RS |
Mosfet Driver, -40 To 85Deg C | Newark Electronics |
MOSFET DRIVER, -40 TO 85DEG C | element14 |
EL7242CSZ PB-FREE DUAL COMP. INPUT INVERTING DRIVER, SOIC-8 | Future Electronics |
MOSFET DRVR 2A 2-OUT High Speed Inv/Non-Inv 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a EL7242CSZ-T7?
Additional datasheets, footprints and schematics for EL7242CSZ-T7 are listed on our Part Details page. You can also find images and similar parts to EL7242CSZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7242CSZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7242CSZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7242CSZ-T7 fall under?
The EL7242CSZ-T7 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL7242CSZ-T7 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7242CSZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the EL7242CSZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7242CSZ-T7 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for EL7242CSZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7242CSZ-T7 often in real-time on the comparison pages.
What if I can't find stock of EL7242CSZ-T7?
You can fill out our help required form which you can use to request a quote for EL7242CSZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.