Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.82
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 12V |
No. of Outputs | 2Outputs |
Output Voltage | 12V |
Output Current | 12A |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7158 |
Device Type | Pin |
I / O Delay | 22.5ns |
Input Delay | 20ns |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Delay | 20.5ns |
Output Resistance | 0.5ohm |
Supply Voltage Range | 4.5V to 12V |
Termination Type | Surface Mount Device |
Intersil, EL7158ISZ | RS |
Pin Driver, 1 Channel, 12A, Soic-8 | Newark Electronics |
EL7158 Series 12 A 18 V 40 MHz 3 State 0.5 Ohm Pin Driver - SOIC-8 | Future Electronics |
Ultra High Current Driver 8-Pin SOIC | Avnet America |
IC PIN DRIVER IC, ULTRA HIGH CURRENT | element14 |
Where can I find additional details, specifications and documents for a EL7158ISZ?
Additional datasheets, footprints and schematics for EL7158ISZ are listed on our Part Details page. You can also find images and similar parts to EL7158ISZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7158ISZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7158ISZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7158ISZ fall under?
The EL7158ISZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to EL7158ISZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7158ISZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL7158ISZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7158ISZ have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for EL7158ISZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7158ISZ often in real-time on the comparison pages.
What if I can't find stock of EL7158ISZ?
You can fill out our help required form which you can use to request a quote for EL7158ISZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.