Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 1Outputs |
Output Voltage | 16.5V |
Output Current | 3.5A |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7156 |
Device Type | Pin |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
High Performance Driver 8-Pin SOIC | Avnet America |
EL7156CSZ Lead-Free 40 MHz PIN DRIVER w/ | RS |
Ic, Pin Driver, 3.5A Peak | Newark Electronics |
EL7156 Series 3.5 A 16.5 V 40 MHz 3.5 Ohm 3 State Pin Driver - SOIC-8 | Future Electronics |
IC, PIN DRIVER, 3.5A PEAK | element14 |
Where can I find additional details, specifications and documents for a EL7156CSZ?
Additional datasheets, footprints and schematics for EL7156CSZ are listed on our Part Details page. You can also find images and similar parts to EL7156CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7156CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7156CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7156CSZ fall under?
The EL7156CSZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to EL7156CSZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7156CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL7156CSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7156CSZ have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for EL7156CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7156CSZ often in real-time on the comparison pages.
What if I can't find stock of EL7156CSZ?
You can fill out our help required form which you can use to request a quote for EL7156CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.