Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 2Outputs |
Output Current | 200mA |
Driver Case Style | NSOIC |
MSL | MSL 3 - 168 hours |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a EL7155CSZ-T7A?
Additional datasheets, footprints and schematics for EL7155CSZ-T7A are listed on our Part Details page. You can also find images and similar parts to EL7155CSZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7155CSZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7155CSZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7155CSZ-T7A fall under?
The EL7155CSZ-T7A is listed under Semiconductors - ICs > Drivers & Interfaces > Multi-Function Drivers.
Can I view similar or alternative parts?
You can view similar parts to EL7155CSZ-T7A when available in the Multi-Function Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7155CSZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the EL7155CSZ-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL7155CSZ-T7A have stock available?
There is no stock from authorised distributors for EL7155CSZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7155CSZ-T7A often in real-time on the comparison pages.
What if I can't find stock of EL7155CSZ-T7A?
You can fill out our help required form which you can use to request a quote for EL7155CSZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.