Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 16.5V |
No. of Outputs | 2Outputs |
Output Voltage | 16V |
Output Current | 200mA |
Driver Case Style | SOIC |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Pin Driver, 2 O/P, Soic | Newark Electronics |
EL7155CSZ LEAD-FREE 40 MHZ PIN DRIVER W/LEVEL SHIFTER | Future Electronics |
MOSFET DRVR 3.5A 2-OUT Inv 8-Pin SOIC T/R | Avnet America |
PIN DRIVER, 2 O/P, SOIC | element14 |
Where can I find additional details, specifications and documents for a EL7155CSZ-T7?
Additional datasheets, footprints and schematics for EL7155CSZ-T7 are listed on our Part Details page. You can also find images and similar parts to EL7155CSZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7155CSZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7155CSZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7155CSZ-T7 fall under?
The EL7155CSZ-T7 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL7155CSZ-T7 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7155CSZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the EL7155CSZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7155CSZ-T7 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for EL7155CSZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7155CSZ-T7 often in real-time on the comparison pages.
What if I can't find stock of EL7155CSZ-T7?
You can fill out our help required form which you can use to request a quote for EL7155CSZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.