Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 16V |
No. of Outputs | 2Outputs |
Output Voltage | 16.5V |
Output Current | 200mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7154 |
Device Type | Pin |
I / O Delay | 20ns |
Input Delay | 10ns |
Module Configuration | High Side Low Side |
No. of Drivers | 1Drivers |
No. of Pins | 8Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current + Max | 4A |
Output Delay | 20ns |
Output Resistance | 2ohm |
Output Sink Current | 4A |
Output Source Current Max | 4A |
Peak Output Current | 4A |
Supply Voltage Range | 4.5V to 16V |
Termination Type | Surface Mount Device |
IC, PIN DRIVER, HIGH SPEED | element14 |
Ic, Pin Driver, High Speed | Newark Electronics |
Where can I find additional details, specifications and documents for a EL7154CSZ?
Additional datasheets, footprints and schematics for EL7154CSZ are listed on our Part Details page. You can also find images and similar parts to EL7154CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL7154CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL7154CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL7154CSZ fall under?
The EL7154CSZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to EL7154CSZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL7154CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL7154CSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL7154CSZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL7154CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL7154CSZ often in real-time on the comparison pages.
What if I can't find stock of EL7154CSZ?
You can fill out our help required form which you can use to request a quote for EL7154CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.