Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3Amplifiers |
---|---|
Input Offset Voltage | -3V |
Gain dB Max | - |
Bandwidth | 550MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | QSOP |
No. of Pins | 24Pins |
Supply Voltage Range | 4.75V to 11V |
Slew Rate | 900V/µs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Receiver Ic | Newark Electronics |
DIFF AMP, 550MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a EL5375IUZ?
Additional datasheets, footprints and schematics for EL5375IUZ are listed on our Part Details page. You can also find images and similar parts to EL5375IUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5375IUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5375IUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5375IUZ fall under?
The EL5375IUZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL5375IUZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5375IUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL5375IUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5375IUZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for EL5375IUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5375IUZ often in real-time on the comparison pages.
What if I can't find stock of EL5375IUZ?
You can fill out our help required form which you can use to request a quote for EL5375IUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.