EL5373IUZ Part Information

Details for EL5373IUZ by Renesas Electronics

Renesas Electronics Parts

Part Downloads

Part Specifications

No. of Amplifiers 3Amplifiers
Input Offset Voltage 3mV
Gain dB Max -
Bandwidth 450MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Amplifier Case Style QSOP
No. of Pins 24Pins
Supply Voltage Range 4.75V to 11V
Slew Rate 1100V/µs
Product Range -
Automotive Qualification Standard -
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a EL5373IUZ?

Additional datasheets, footprints and schematics for EL5373IUZ are listed in our Part Details tab. You can also find the EL5373IUZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EL5373IUZ in the Pricing & Inventory tab next to part details. You can view EL5373IUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EL5373IUZ fall under?

The EL5373IUZ is listed under Renesas Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to EL5373IUZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EL5373IUZ you can contact the distributor directly for product support, shipping queries etc.

Is the EL5373IUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for EL5373IUZ have stock available?

There is no stock from authorised distributors for EL5373IUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EL5373IUZ often in real-time on the comparison pages.

What if I can't find stock of EL5373IUZ?

You can fill out our help required form which you can use to request a quote for EL5373IUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for EL5373IUZ

Loading...
Loading Results for EL5373IUZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us