Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers, 3 Amplifier |
---|---|
Gain Bandwidth | 440MHz |
Slew Rate | 4500V/µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Output Current | 135mA |
Supply Voltage Range | 5V to 12V |
Amplifier Case Style | QSOP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (07-Jul-2017) |
Bandwidth | 450MHz |
OP-AMP, 450MHZ, 4500V/US, QSOP-16 | element14 |
Op-Amp, 450Mhz, 4500V/Us, Qsop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a EL5308IUZ?
Additional datasheets, footprints and schematics for EL5308IUZ are listed on our Part Details page. You can also find images and similar parts to EL5308IUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5308IUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5308IUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5308IUZ fall under?
The EL5308IUZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to EL5308IUZ when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5308IUZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL5308IUZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5308IUZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL5308IUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5308IUZ often in real-time on the comparison pages.
What if I can't find stock of EL5308IUZ?
You can fill out our help required form which you can use to request a quote for EL5308IUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.