Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1.4mV |
Gain dB Max | - |
Bandwidth | 550MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Supply Voltage Range | 4.75V to 11V |
Slew Rate | 1100V/µs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Differential Line Driver, Signal Msop10 | Newark Electronics |
DIFF AMP, 550MHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a EL5177IYZ?
Additional datasheets, footprints and schematics for EL5177IYZ are listed on our Part Details page. You can also find images and similar parts to EL5177IYZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5177IYZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5177IYZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5177IYZ fall under?
The EL5177IYZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL5177IYZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5177IYZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL5177IYZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5177IYZ have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for EL5177IYZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5177IYZ often in real-time on the comparison pages.
What if I can't find stock of EL5177IYZ?
You can fill out our help required form which you can use to request a quote for EL5177IYZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.