Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1Amplifiers |
---|---|
Input Offset Voltage | 1.5mV |
Gain dB Max | - |
Bandwidth | 250MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Range | 4.75V to 11V |
Slew Rate | 800V/µs |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DIFFERENTIAL AMP, 250MHZ, -40 TO 85DEG C | element14 |
Differential Amp, 250Mhz, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a EL5171ISZ-T7?
Additional datasheets, footprints and schematics for EL5171ISZ-T7 are listed on our Part Details page. You can also find images and similar parts to EL5171ISZ-T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL5171ISZ-T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL5171ISZ-T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL5171ISZ-T7 fall under?
The EL5171ISZ-T7 is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL5171ISZ-T7 when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL5171ISZ-T7 you can contact the distributor directly for product support, shipping queries etc.
Is the EL5171ISZ-T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL5171ISZ-T7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL5171ISZ-T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL5171ISZ-T7 often in real-time on the comparison pages.
What if I can't find stock of EL5171ISZ-T7?
You can fill out our help required form which you can use to request a quote for EL5171ISZ-T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.