PLL Type | Clock Generation |
---|---|
Frequency | 36MHz |
No. of Pins | 16Pins |
PLL Case Style | SOIC |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 4585 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 2mA |
Termination Type | Surface Mount Device |
IC, PHASE LOCK LOOP | element14 |
Phase Lock Loop, 36Mhz, 16-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a EL4585CSZ?
Additional datasheets, footprints and schematics for EL4585CSZ are listed on our Part Details page. You can also find images and similar parts to EL4585CSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL4585CSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL4585CSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL4585CSZ fall under?
The EL4585CSZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to EL4585CSZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL4585CSZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL4585CSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL4585CSZ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for EL4585CSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL4585CSZ often in real-time on the comparison pages.
What if I can't find stock of EL4585CSZ?
You can fill out our help required form which you can use to request a quote for EL4585CSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.