EL4502 Optoelectronics, LEDs & Displays by Everlight Electronics

OPTOCOUPLER HIGH SPEED TR DIP-8

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.19


Distributor Starting From Stock
Logo for Schukat Electronic Schukat Electronic US$0.40
90
Buy Now
Logo for element14 element14 US$0.46
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style DIP
No. of Pins 8Pins
Forward Current If Max 25mA
Isolation Voltage 5kV
CTR Min 19%
Collector Emitter Voltage V(br)ceo 20V
Product Range -
Input Current 16mA
Optocoupler Output Type Phototransistor
Output Voltage 20V
Power Consumption 100mW
Transistor Polarity NPN

Alternative Descriptions

Optoc. 5kV 1MBd DIP8 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EL4502?

Additional datasheets, footprints and schematics for EL4502 are listed on our Part Details page. You can also find images and similar parts to EL4502 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EL4502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL4502 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EL4502 fall under?

The EL4502 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to EL4502 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EL4502 you can contact the distributor directly for product support, shipping queries etc.

Is the EL4502 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EL4502 have stock available?

Authorised distributors including Schukat Electronic, element14 and Farnell have stock available or on a lead time for EL4502.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EL4502 often in real-time on the comparison pages.

What if I can't find stock of EL4502?

You can fill out our help required form which you can use to request a quote for EL4502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay