Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | Polyurethane |
---|---|
Adhesive Colour | Transparent |
Cure | Room Temperature |
Tensile Strength | 7MPa |
Dispensing Method | Cartridge |
Volume | - |
Weight | 200g |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Adhesive Applications | Bonding General Purpose |
Weight Min | 200g |
ADHESIVE, POLYURETHANE, FLEXIBLE TOUGH | Farnell |
Where can I find additional details, specifications and documents for a EL420AR/NC/200TC?
Additional datasheets, footprints and schematics for EL420AR/NC/200TC are listed on our Part Details page. You can also find images and similar parts to EL420AR/NC/200TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL420AR/NC/200TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL420AR/NC/200TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL420AR/NC/200TC fall under?
The EL420AR/NC/200TC is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to EL420AR/NC/200TC when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL420AR/NC/200TC you can contact the distributor directly for product support, shipping queries etc.
Is the EL420AR/NC/200TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL420AR/NC/200TC have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for EL420AR/NC/200TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL420AR/NC/200TC often in real-time on the comparison pages.
What if I can't find stock of EL420AR/NC/200TC?
You can fill out our help required form which you can use to request a quote for EL420AR/NC/200TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.