Status: | Unknown |
---|---|
Series: | EL3100 Series |
RoHS: | Unknown |
Nom Input Voltage | 240VAC |
---|---|
Trip Time | - |
Contact Configuration | SPST-NO |
Relay Mounting | DIN Rail Panel |
Approvals & Standards | CSA UL |
Product Range | EL3100 Series |
Ground Fault Relay, Spst, 240V, Din Rail | Newark Electronics |
GROUND FAULT RELAY, SPST, 240V, DIN RAIL | element14 |
Ground-Fault Indication Unit | Future Electronics |
PHASE-VOLTAGE INDICATOR | TTI Europe |
Where can I find additional details, specifications and documents for a EL3100-00?
Additional datasheets, footprints and schematics for EL3100-00 are listed on our Part Details page. You can also find images and similar parts to EL3100-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL3100-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL3100-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL3100-00 fall under?
The EL3100-00 is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to EL3100-00 when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL3100-00 you can contact the distributor directly for product support, shipping queries etc.
Is the EL3100-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL3100-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for EL3100-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL3100-00 often in real-time on the comparison pages.
What if I can't find stock of EL3100-00?
You can fill out our help required form which you can use to request a quote for EL3100-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.