Status: | Unknown |
---|---|
Series: | EL-R Series |
RoHS: | Unknown |
Prices starting from US$468.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$543.34
|
35
in stock
|
Buy Now | |
element14
from US$634.46
|
13
in stock
|
Buy Now | |
Farnell
from US$543.34
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$495.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$567.00
|
-
|
Buy Now | |
Rapid Electronics
from US$468.28
|
-
|
Buy Now | |
Distrelec
from US$607.20
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 130W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | EL-R Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
30V 2A Triple DC Laboratory Power Supply | RS |
POWER SUPPLY, 3CH, 30V, 2A, ADJUSTABLE | element14 |
Power supply: laboratory | Transfer Multisort Elektronik |
Power Supply, Bench, Adj, 3O/P, 30V | Newark Electronics |
Aim-TTi EL302RT Power Supply Triple Output | Rapid Electronics |
Aim-TTi Bench Top Power Supply Programmable 30V 2A 130W DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Where can I find additional details, specifications and documents for a EL302RT?
Additional datasheets, footprints and schematics for EL302RT are listed on our Part Details page. You can also find images and similar parts to EL302RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL302RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL302RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL302RT fall under?
The EL302RT is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EL302RT when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL302RT you can contact the distributor directly for product support, shipping queries etc.
Is the EL302RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL302RT have stock available?
Authorised distributors including RS, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for EL302RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL302RT often in real-time on the comparison pages.
What if I can't find stock of EL302RT?
You can fill out our help required form which you can use to request a quote for EL302RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.