Status: | Unknown |
---|---|
Series: | EL-R Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 120W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | EL-R Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
30V 2A Dual DC Laboratory Power Supply | RS |
Aim-TTi Bench Top Power Supply Adjustable 30V 2A 120W DE/FR Type F/E (CEE 7/7) Plug / UK Type G (BS1363) Plug | Distrelec |
Power Supply, Bench, Adj, 2O/P, 30V | Newark Electronics |
POWER SUPPLY, 2CH, 30V, 2A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a EL302RD?
Additional datasheets, footprints and schematics for EL302RD are listed on our Part Details page. You can also find images and similar parts to EL302RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL302RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL302RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL302RD fall under?
The EL302RD is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EL302RD when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL302RD you can contact the distributor directly for product support, shipping queries etc.
Is the EL302RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL302RD have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for EL302RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL302RD often in real-time on the comparison pages.
What if I can't find stock of EL302RD?
You can fill out our help required form which you can use to request a quote for EL302RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.