Status: | Unknown |
---|---|
Series: | EL-R Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 2A |
Power Rating | 60W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | EL-R Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
POWER SUPPLY, 1CH, 30V, 2A, PROGRAMMABLE | element14 |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Power Supply, Bench, Adj, 1O/P, 30V | Newark Electronics |
Where can I find additional details, specifications and documents for a EL302P-USB?
Additional datasheets, footprints and schematics for EL302P-USB are listed on our Part Details page. You can also find images and similar parts to EL302P-USB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL302P-USB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL302P-USB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL302P-USB fall under?
The EL302P-USB is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EL302P-USB when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL302P-USB you can contact the distributor directly for product support, shipping queries etc.
Is the EL302P-USB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL302P-USB have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for EL302P-USB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL302P-USB often in real-time on the comparison pages.
What if I can't find stock of EL302P-USB?
You can fill out our help required form which you can use to request a quote for EL302P-USB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.