EL2265 Cabinet Racks by Rittal

ENCLOSURE COMBINATION 15U

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$416.11

Distributor Stock
Logo for Farnell
Farnell
from US$416.11
No stock
Buy Now

Specifications

Rack U Height 15U
Enclosure Material Steel
Cabinet Style Wall Mount
External Height - Metric 746mm
External Width - Metric 600mm
External Depth - Metric 515mm
External Height - Imperial 29.37"
External Width - Imperial 23.62"
External Depth - Imperial 20.28"
Product Range -
SVHC No SVHC (15-Jan-2018)
Body Colour Grey
Body Material Steel
Colour Light Grey
External Depth 500mm
External Height 746mm
External Length / Height 746mm
External Width 600mm
Height 746mm
IP / NEMA Rating IP55
Material Steel
Wall Thickness 1.5mm

Alternative Descriptions

ENCLOSURE, COMBINATION, 15U | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EL2265?

Additional datasheets, footprints and schematics for EL2265 are listed on our Part Details page. You can also find images and similar parts to EL2265 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EL2265 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL2265 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EL2265 fall under?

The EL2265 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.

Can I view similar or alternative parts?

You can view similar parts to EL2265 when available in the 19" Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EL2265 you can contact the distributor directly for product support, shipping queries etc.

Is the EL2265 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for EL2265 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for EL2265.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EL2265 often in real-time on the comparison pages.

What if I can't find stock of EL2265?

You can fill out our help required form which you can use to request a quote for EL2265 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay