Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$271.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$271.20
|
No stock
|
Buy Now |
Rack U Height | 6U |
---|---|
Enclosure Material | Steel |
Cabinet Style | Wall Mount |
External Height - Metric | 345mm |
External Width - Metric | 600mm |
External Depth - Metric | 415mm |
External Height - Imperial | 13.58" |
External Width - Imperial | 23.62" |
External Depth - Imperial | 16.34" |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Colour | Grey |
Body Material | Steel |
Colour | Light Grey |
External Depth | 400mm |
External Height | 345mm |
External Length / Height | 345mm |
External Width | 600mm |
Height | 345mm |
IP / NEMA Rating | IP55 |
Material | Steel |
Wall Thickness | 1.5mm |
ENCLOSURE, COMBINATION, 6U | Farnell |
Where can I find additional details, specifications and documents for a EL2246?
Additional datasheets, footprints and schematics for EL2246 are listed on our Part Details page. You can also find images and similar parts to EL2246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL2246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL2246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL2246 fall under?
The EL2246 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to EL2246 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL2246 you can contact the distributor directly for product support, shipping queries etc.
Is the EL2246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL2246 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for EL2246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL2246 often in real-time on the comparison pages.
What if I can't find stock of EL2246?
You can fill out our help required form which you can use to request a quote for EL2246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.