Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Synch Type | Composite Horizontal Vertical |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 5V |
TV / Video Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Supply Current | 1.5mA |
Termination Type | Surface Mount Device |
Video Sync Separator 8-Pin SOIC | RS |
IC, VIDEO SYNC SEPERATOR | Farnell |
Video Synchronous Separator, 5V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a EL1883ISZ?
Additional datasheets, footprints and schematics for EL1883ISZ are listed on our Part Details page. You can also find images and similar parts to EL1883ISZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL1883ISZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL1883ISZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL1883ISZ fall under?
The EL1883ISZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Video Processing.
Can I view similar or alternative parts?
You can view similar parts to EL1883ISZ when available in the Video Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL1883ISZ you can contact the distributor directly for product support, shipping queries etc.
Is the EL1883ISZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL1883ISZ have stock available?
Authorised distributors including RS, Farnell and Newark Electronics have stock available or on a lead time for EL1883ISZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL1883ISZ often in real-time on the comparison pages.
What if I can't find stock of EL1883ISZ?
You can fill out our help required form which you can use to request a quote for EL1883ISZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.