Status: | Unknown |
---|---|
Series: | EL-R Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 18V |
Output Current Min | 0A |
Output Current Max | 3.3A |
Power Rating | 60W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | EL-R Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
18V 3A DC Laboratory Power Supply | RS |
Power Supply, Bench, Adj, 1O/P, 18V | Newark Electronics |
Aim-TTi EL183R 18V 3.3A 60W Single Output PSU | Rapid Electronics |
POWER SUPPLY, 1CH, 18V, 3.3A, ADJUSTABLE | element14 |
Aim-TTi Bench Top Power Supply Adjustable 18V 3.3A 60W DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Where can I find additional details, specifications and documents for a EL183R?
Additional datasheets, footprints and schematics for EL183R are listed on our Part Details page. You can also find images and similar parts to EL183R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL183R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL183R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL183R fall under?
The EL183R is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to EL183R when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL183R you can contact the distributor directly for product support, shipping queries etc.
Is the EL183R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL183R have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, element14 and Distrelec have stock available or on a lead time for EL183R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL183R often in real-time on the comparison pages.
What if I can't find stock of EL183R?
You can fill out our help required form which you can use to request a quote for EL183R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.