Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 |
---|---|
Isolation Voltage | 5kV |
Optocoupler Output Type | Phototransistor |
Input Current | 50mA |
Output Voltage | 80V |
Opto Case Style | SOP |
No. of Pins | 4 |
Power Consumption | 250mW |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet Asia |
OPTOCOUPLER 4-PIN,LONG 80-160% | Rutronik |
OPTOISOLTR 5KV TRANSISTOR 4-SOP | Future Electronics |
Where can I find additional details, specifications and documents for a EL1018(TA)-VG?
Additional datasheets, footprints and schematics for EL1018(TA)-VG are listed on our Part Details page. You can also find images and similar parts to EL1018(TA)-VG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL1018(TA)-VG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL1018(TA)-VG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL1018(TA)-VG fall under?
The EL1018(TA)-VG is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to EL1018(TA)-VG when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL1018(TA)-VG you can contact the distributor directly for product support, shipping queries etc.
Is the EL1018(TA)-VG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL1018(TA)-VG have stock available?
Authorised distributors including Avnet Asia, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for EL1018(TA)-VG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL1018(TA)-VG often in real-time on the comparison pages.
What if I can't find stock of EL1018(TA)-VG?
You can fill out our help required form which you can use to request a quote for EL1018(TA)-VG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.