Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$88.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$93.45
|
10
in stock
|
Buy Now | |
RS
from US$99.41
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$100.79
|
10
in stock
|
Buy Now | |
element14
from US$142.12
|
10
in stock
|
Buy Now | |
Distrelec
from US$125.01
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$88.65
|
-
|
Buy Now | |
RS Americas
from US$156.97
|
-
|
Buy Now |
Data Logger Type | WiFi Temperature |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 4.5V DC to 5.5V DC |
WiFi Temperature Data Logger | RS |
Datalogger, Temp, -20 To 60 Deg, Wifi | Newark Electronics |
DATALOGGER, TEMP, -20 TO 60 DEG, WIFI | element14 |
Lascar Data Logger, Temperature, 1 Channels, Wi-Fi | Distrelec |
Lascar EL-WiFi-T WiFi Temperature Data Logging Sensor | Rapid Electronics |
Temperature Sensor, WIFI, data logger | Lascar Electronics EL-WIFI-T | RS Americas |
Where can I find additional details, specifications and documents for a EL-WIFI-T+?
Additional datasheets, footprints and schematics for EL-WIFI-T+ are listed on our Part Details page. You can also find images and similar parts to EL-WIFI-T+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-WIFI-T+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-WIFI-T+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-WIFI-T+ fall under?
The EL-WIFI-T+ is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-WIFI-T+ when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-WIFI-T+ you can contact the distributor directly for product support, shipping queries etc.
Is the EL-WIFI-T+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-WIFI-T+ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EL-WIFI-T+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-WIFI-T+ often in real-time on the comparison pages.
What if I can't find stock of EL-WIFI-T+?
You can fill out our help required form which you can use to request a quote for EL-WIFI-T+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.