Status: | Unknown |
---|---|
Series: | EL-WIFI Series |
RoHS: | Unknown |
Prices starting from US$261.59
Data Logger Type | WiFi Thermocouple |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | EL-WIFI Series |
SVHC | No SVHC (15-Jan-2019) |
WiFi dual channel temperature logger | RS |
Data Logger, Temperature, Dual Channel, Thermocouple Probe | Lascar Electronics EL-WIFI-DTC | RS Americas |
Lascar Data Logger, 2 Channels, Wi-Fi | Distrelec |
Temp Data Logger, -270 To 1300Deg C | Newark Electronics |
DATA LOGGER, WIFI THERMOCOUPLE, 1350DEGC | element14 |
Where can I find additional details, specifications and documents for a EL-WIFI-DTC?
Additional datasheets, footprints and schematics for EL-WIFI-DTC are listed on our Part Details page. You can also find images and similar parts to EL-WIFI-DTC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-WIFI-DTC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-WIFI-DTC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-WIFI-DTC fall under?
The EL-WIFI-DTC is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-WIFI-DTC when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-WIFI-DTC you can contact the distributor directly for product support, shipping queries etc.
Is the EL-WIFI-DTC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-WIFI-DTC have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for EL-WIFI-DTC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-WIFI-DTC often in real-time on the comparison pages.
What if I can't find stock of EL-WIFI-DTC?
You can fill out our help required form which you can use to request a quote for EL-WIFI-DTC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.