Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | WiFi Sensor Alert Module |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 4.5V DC to 5.5V DC |
WiFi Alert Sensor Monitoring System | Lascar Electronics EL-WIFI-ALERT | RS Americas |
ALARM MODULE, AUDIO VISUAL ALERT, WIFI | element14 |
Where can I find additional details, specifications and documents for a EL-WIFI-ALERT?
Additional datasheets, footprints and schematics for EL-WIFI-ALERT are listed on our Part Details page. You can also find images and similar parts to EL-WIFI-ALERT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-WIFI-ALERT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-WIFI-ALERT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-WIFI-ALERT fall under?
The EL-WIFI-ALERT is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-WIFI-ALERT when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-WIFI-ALERT you can contact the distributor directly for product support, shipping queries etc.
Is the EL-WIFI-ALERT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-WIFI-ALERT have stock available?
Authorised distributors including RS Americas, element14 and Farnell have stock available or on a lead time for EL-WIFI-ALERT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-WIFI-ALERT often in real-time on the comparison pages.
What if I can't find stock of EL-WIFI-ALERT?
You can fill out our help required form which you can use to request a quote for EL-WIFI-ALERT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.