Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$67.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.82
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$79.37
|
14
in stock
|
Buy Now | |
element14
from US$115.54
|
14
in stock
|
Buy Now | |
Distrelec
from US$90.81
|
14
in stock
|
Buy Now | |
Farnell
from US$73.15
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$67.27
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.44
|
3
in stock
|
Buy Now | |
RS Americas
from US$102.48
|
2
in stock
|
Buy Now |
Data Logger Type | USB Thermocouple |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 32000 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 3.6V |
USB datalogger thermocouple input, J,K,T | RS |
Data Logger, Tc, Usb | Newark Electronics |
DATA LOGGER, TC, USB | element14 |
Lascar Data Logger, Temperature, 1 Channels, USB, 32510 Measurements | Distrelec |
Lascar EL-USB-TC USB Thermocouple Data Logger | Rapid Electronics |
Data logger | Transfer Multisort Elektronik |
USB Datalogger Thermocouple Input J K T Easylog Series | Lascar Electronics EL-USB-TC | RS Americas |
Where can I find additional details, specifications and documents for a EL-USB-TC?
Additional datasheets, footprints and schematics for EL-USB-TC are listed on our Part Details page. You can also find images and similar parts to EL-USB-TC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-TC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-TC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-TC fall under?
The EL-USB-TC is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-TC when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-TC you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-TC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-USB-TC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for EL-USB-TC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-TC often in real-time on the comparison pages.
What if I can't find stock of EL-USB-TC?
You can fill out our help required form which you can use to request a quote for EL-USB-TC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.