Status: | Unknown |
---|---|
Series: | EL-USB Series |
RoHS: | Compliant |
Prices starting from US$93.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.65
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$98.65
|
6
in stock
|
Buy Now | |
RS Americas
from US$142.64
|
1
in stock
|
Buy Now | |
Distrelec
from US$108.28
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$100.79
|
-
|
Buy Now | |
element14
from US$162.33
|
-
|
Buy Now | |
Farnell
from US$93.67
|
-
|
Buy Now |
Data Logger Type | USB Carbon Monoxide |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 32510 |
Product Range | EL-USB Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Datalogger,USB,CO,300ppm | RS |
Lascar EL-USB-CO300 0 to 300ppm Carbon Monoxide USB data logger | Rapid Electronics |
Lascar EL-USB-CO300 Data Logger, USB, Battery 1/2 AA | Lascar Electronics EL-USB-CO300 | RS Americas |
Lascar Data Logger, Carbon Monoxide, 1 Channels, USB, 32510 Measurements | Distrelec |
Data Logger, Carbon Monoxide, 300Ppm | Newark Electronics |
Where can I find additional details, specifications and documents for a EL-USB-CO300?
Additional datasheets, footprints and schematics for EL-USB-CO300 are listed on our Part Details page. You can also find images and similar parts to EL-USB-CO300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-CO300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-CO300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-CO300 fall under?
The EL-USB-CO300 is listed under Test & Measurement > Data Acquisition & Data Logging > Dataloggers.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-CO300 when available in the Dataloggers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-CO300 you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-CO300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL-USB-CO300 have stock available?
Authorised distributors including RS, Rapid Electronics, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for EL-USB-CO300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-CO300 often in real-time on the comparison pages.
What if I can't find stock of EL-USB-CO300?
You can fill out our help required form which you can use to request a quote for EL-USB-CO300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.