Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Unknown |
Prices starting from US$60.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.78
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$82.08
|
62
in stock
|
Buy Now | |
element14
from US$108.18
|
62
in stock
|
Buy Now | |
Farnell
from US$76.28
|
62
in stock
|
Buy Now | |
Distrelec
from US$82.25
|
6
in stock
|
Buy Now | |
RS Americas
from US$102.48
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$60.43
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$69.97
|
2
in stock
|
Buy Now |
Data Logger Type | USB Voltage |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 32510 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 27mm |
External Length / Height | 112mm |
External Width | 27mm |
Resolution | 100mV |
Voltage Measuring Range DC | 0V to 30V |
USB Voltage data logger,0-30Vdc | RS |
Data Logger, 0V To 30V, 32000 | Newark Electronics |
DATA LOGGER, 0V TO 30V, 32000 | element14 |
Lascar Data Logger, Voltage, 1 Channels, USB, 32510 Measurements | Distrelec |
Data Logger Voltage With USB Interface Easylog Series | Lascar Electronics EL-USB-3 | RS Americas |
Lascar EL-USB-3 USB Datalogger Voltage | Rapid Electronics |
Data logger | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a EL-USB-3?
Additional datasheets, footprints and schematics for EL-USB-3 are listed on our Part Details page. You can also find images and similar parts to EL-USB-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-3 fall under?
The EL-USB-3 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-3 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-3 you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-USB-3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for EL-USB-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-3 often in real-time on the comparison pages.
What if I can't find stock of EL-USB-3?
You can fill out our help required form which you can use to request a quote for EL-USB-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.