Status: | Unknown |
---|---|
Series: | EasyLog |
RoHS: | Compliant |
Prices starting from US$61.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.41
|
113
in stock
|
Buy Now | |
Newark Electronics
from US$73.97
|
275
in stock
|
Buy Now | |
element14
from US$69.43
|
275
in stock
|
Buy Now | |
Farnell
from US$68.17
|
275
in stock
|
Buy Now | |
Distrelec
from US$76.85
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$61.09
|
-
|
Buy Now | |
RS Americas
from US$88.17
|
-
|
Buy Now |
Data Logger Type | USB Temperature |
---|---|
No. of Channels | 1Channels |
Reading Capacity | 16378 |
Product Range | EasyLog |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Data Logger, Usb, Temp, With Lcd | Newark Electronics |
Datalogger,USB,Temperature,LCD | RS |
Lascar Data Logger, Temperature, 1 Channels, USB, 16378 Measurements | Distrelec |
Lascar EL-USB-1-LCD Data Logger | Rapid Electronics |
TEMP DATA LOGGER WITH LCD DISPLAY | Lascar Electronics EL-USB-1-LCD | RS Americas |
Where can I find additional details, specifications and documents for a EL-USB-1-LCD?
Additional datasheets, footprints and schematics for EL-USB-1-LCD are listed on our Part Details page. You can also find images and similar parts to EL-USB-1-LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-USB-1-LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-USB-1-LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-USB-1-LCD fall under?
The EL-USB-1-LCD is listed under Test & Measurement > Data Acquisition & Data Logging > Dataloggers.
Can I view similar or alternative parts?
You can view similar parts to EL-USB-1-LCD when available in the Dataloggers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-USB-1-LCD you can contact the distributor directly for product support, shipping queries etc.
Is the EL-USB-1-LCD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL-USB-1-LCD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for EL-USB-1-LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-USB-1-LCD often in real-time on the comparison pages.
What if I can't find stock of EL-USB-1-LCD?
You can fill out our help required form which you can use to request a quote for EL-USB-1-LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.