Status: | Unknown |
---|---|
Series: | EasyLog Series |
RoHS: | Compliant |
Test Probe Functions | Humidity, Temperature |
---|---|
For Use With | LASCAR EasyLog Series EL-GFX-D2 Temperature, Humidity & Dew Point Data Logger |
Product Range | EasyLog Series |
SVHC | No SVHC (15-Jan |
RoHS Compliant | Yes |
Smart Temperature/Humidity Probe on 2.0m | RS |
T/H Smart Probe, 2Ch Data Logger | Newark Electronics |
Humidity/Temp Sensor | Lascar Electronics EL-GFX-SP-2 | RS Americas |
Where can I find additional details, specifications and documents for a EL-GFX-SP-2?
Additional datasheets, footprints and schematics for EL-GFX-SP-2 are listed on our Part Details page. You can also find images and similar parts to EL-GFX-SP-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-GFX-SP-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-GFX-SP-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-GFX-SP-2 fall under?
The EL-GFX-SP-2 is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to EL-GFX-SP-2 when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-GFX-SP-2 you can contact the distributor directly for product support, shipping queries etc.
Is the EL-GFX-SP-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for EL-GFX-SP-2 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for EL-GFX-SP-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-GFX-SP-2 often in real-time on the comparison pages.
What if I can't find stock of EL-GFX-SP-2?
You can fill out our help required form which you can use to request a quote for EL-GFX-SP-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.