Status: | Unknown |
---|---|
Series: | EL-GFX Series |
RoHS: | Unknown |
Data Logger Type | USB Thermistor |
---|---|
No. of Channels | 2Channels |
Reading Capacity | 250000 |
Product Range | EL-GFX Series |
SVHC | No SVHC (15-Jan-2019) |
Temp datalogger, graphic display 2 chn | RS |
Thermistor Data Logger, -40C To +125C, Dual Ch | Newark Electronics |
Lascar EL-GFX-DTP Dual Channel Temperature Probe Data Logger with Graphic Screen | Rapid Electronics |
Lascar Data Logger, Maximum Temperature +125 degC, USB, Battery AA, Lithium | Lascar Electronics EL-GFX-DTP | RS Americas |
DATA LOGGER W/GRAPHIC SCREEN, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a EL-GFX-DTP+?
Additional datasheets, footprints and schematics for EL-GFX-DTP+ are listed on our Part Details page. You can also find images and similar parts to EL-GFX-DTP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EL-GFX-DTP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EL-GFX-DTP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EL-GFX-DTP+ fall under?
The EL-GFX-DTP+ is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to EL-GFX-DTP+ when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EL-GFX-DTP+ you can contact the distributor directly for product support, shipping queries etc.
Is the EL-GFX-DTP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EL-GFX-DTP+ have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for EL-GFX-DTP+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EL-GFX-DTP+ often in real-time on the comparison pages.
What if I can't find stock of EL-GFX-DTP+?
You can fill out our help required form which you can use to request a quote for EL-GFX-DTP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.